Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Infocus Power Cord for Projector power cable Black 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Infocus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Cord for Projector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-0255-50
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Infocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8400
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 23 Apr 2019 14:33:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Infocus Power Cord for Projector power cable Black 3 m :
The short editorial description of Infocus Power Cord for Projector power cable Black 3 m

Power Cord (US) for LP70, LP70+, IN10, IN12, IN15, LP120, DP1000x, DP1200x, M1, M2, M2+, and M6 (9ft/3m)
More>>>
Short summary description Infocus Power Cord for Projector power cable Black 3 m:
This short summary of the Infocus Power Cord for Projector power cable Black 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Infocus Power Cord for Projector, 3 m, Black

Long summary description Infocus Power Cord for Projector power cable Black 3 m:
This is an auto-generated long summary of Infocus Power Cord for Projector power cable Black 3 m based on the first three specs of the first five spec groups.

Infocus Power Cord for Projector. Cable length: 3 m, Cable colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Customer service details