Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Infinix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hot 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HOT2_GD
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byInfinix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4132
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 01 Dec 2020 23:44:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold :
The short editorial description of Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold

5" HD, 16GB ROM, 1.3GHz Quad-Core, 8.0MP, Android Lollipop
More>>>
Short summary description Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold:
This short summary of the Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Infinix Hot 2, 12.7 cm (5"), 1280 x 720 pixels, 1.3 GHz, 16 GB, 8 MP, Gold

Long summary description Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold:
This is an auto-generated long summary of Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold based on the first three specs of the first five spec groups.

Infinix Hot 2. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
Uk has collected 14 expert reviews for Infinix Hot 2 12.7 cm (5") 3G Micro-USB 16 GB Gold and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
Nl heeft 14 proffesionele recensies verzameld voor Infinix Hot 2 12,7 cm (5") 3G Micro-USB 16 GB Goud. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
Fr a recueilli 14 avis d’experts pour Infinix Hot 2 12,7 cm (5") 3G Micro-USB 16 Go Or et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
De hat 14 Expertenmeinungen über Infinix Hot 2 12,7 cm (5 Zoll) 3G Mikro-USB 16 GB Gold eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
Testseek ha raccolto 14 recensioni da parte di esperti per Infinix Hot 2 12,7 cm (5") 3G Micro-USB 16 GB Oro e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
Es ha coleccionado 14 opiniones de expertos para Infinix Hot 2 12,7 cm (5") 3G MicroUSB 16 GB Oro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
Dk har samlet 14 ekspertanmeldelser for Infinix Hot 2 12,7 cm (5") 3G Micro-USB 16 GB Guld og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-25 02:46:04
Se har samlat in 14 experttester för Infinix Hot 2 12,7 cm (5") 3G Micro-USB 16 GB Guld och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
reviewzat.com
Updated:
2016-12-25 02:46:02
يتبع موبايل انفينكس هوت 2 سلسلة موبايلات جوجل اندرويد ون التي تأتي بأحدث النسخ من نظام اندرويد، حيث يأتي موبايل انفينكس Hot 2 بنظام اندرويد 5.1.1 لولي بوب و من المتوقع ان يحصل الموبايل على نظام اندرويد 6 مارشميلو في خلال اسابيع، بينما تحتاج باقي الموبايلا...
Good ذاكرة موبايل 16 جيجا بايت، بخطين، تابع لسلسة اندرويد ون، سعره مناسب...
Bottom line يعتبر موبايل انفينكس هوت 2 من أفضل الموبايلات في الفئة السعرية المنخفضة، فهو سعره أقل من 750 جنيه مصري، و يأتي بإمكانيات جيدة جداً مقارنةً بسعره، و ذلك بجانب انه يتبع سلسلة موبايلات اندرويد ون التي تحصل على تحديثات نظام اندرويد من جوجل مباشراً و تعتبر الن...
0%
reviewzat.com
Updated:
2016-12-25 02:46:02
حيث يأتي موبايل انفينكس هوت اس بتصميم بلاستكي مزود بطبقة معدنية تعطيه مظهر انيق، خاصةً الجزء الخلفي للموبايل، الذي يأتي بمستشعر بصمة الاصبع و الكاميرا و الفلاش المزدوج للكاميرا، و تأتي سماعة الموبايل الخارجية في الجزء السفلي من الموبايل بجوار فتحة الشحن ،...
Good مستشعر بصمة اصبع، كاميرا الامامية 8 ميجابكسل ، فلاش للكاميرا الامامية، نظام اندرويد مارشميلو، بخطين، يدعم OTG...
Bad الاخرى للموبايل توفر مكان واحد يمكنك استخدامه لكارت الميموري او للخط الثاني، و لا يمكنك تشغيل خطين و كارت ميموري مثل موبايل تكنو C9...
Bottom line يعتبر موبايل انفينكس هوت اس من الموبايلات المميزة في الفئة السعرية من 1500 لـ2000 جنيه ، فهو يأتي بمستشعر بصمة اصبع و بكاميرا خلفية و امامية جيدة مزودة بفلاش و خيار مناسب لكل من يبحث عن موبايل جديد بشاشة 5.2 انش يعمل بخطين و بطارية جيدة و سعر منافس مع ادا...
0%
gaptex.com
Updated:
2016-12-25 02:46:04
Infinix Android One X510 Hot 2 merupakan generasi kedua dari proyek Google Android One – proyek desain smartphone yang dilakukan sendiri oleh Google melalui kerja sama dengan vendor-vendor lokal sebagai produsennya. Dengan rentang harganya yang sekitar 1...
Bottom line Infinix Android One X510 Hot 2 termasuk smartphone unggulan untuk kelas low-end. Layarnya tajam, performanya memuaskan, dan kapasitas penyimpanannya cukup lapang, meski terdapat beberapa kelemahan. Kemudahan memperoleh update Android menjadi kelebihan ter...
0%
yangcanggih.com
Updated:
2016-12-25 02:46:04
Euforia smartphone murah dari Google di Indonesia, Android One, memang sudah berlalu. Namun, di penghujung tahun ini muncul smartphone Android One generasi kedua. Berbeda dengan generasi pertamanya yang diproduksi oleh Nexian, Evercoss dan Mito, generasi...
Bottom line Dengan performanya yang cukup memuaskan dan menjadi bagian proyek Android One dari Google memang menjadi nilai tambah tersendiri untuk Infinix Hot 2 X510. Setidaknya semua kualitasnya sesuai dengan standar Google dan untuk 2 tahun kedepan dari sisi OS An...
70%
jagatreview.com
Updated:
2016-12-25 02:46:04
Pada awal tahun 2015, Indonesia cukup dikejutkan dengan peluncuran sebuah inisiatif dari Google untuk menjangkau para pengguna pemula dan pembeli smartphone dengan daya beli yang rendah. Inisiasi tersebut disebut Android One. Oleh karena dicetus oleh Goog...
Bottom line Menggunakan smartphone yang disertifikasi oleh Google memang akan membuat konsumen lebih baik dalam memakai Android. Dengan sistem operasi yang belum di-tweak, tentunya membuat Android “vanilla” terasa lebih responsif dan lebih nyaman dipakai dibandingkan...
0%
teknologi.metrotvnews.com
Updated:
2016-12-31 15:12:18
Jakarta: Kehadiran Infinix di Indonesia masih terbilang baru. Merambah pasar Indonesia untuk pertama kalinya, Infinix menyapa konsumen dengan beberapa ponsel cerdasnya. Salah satunya adalah smartphone terjangkau, hasil kerja sama mereka dengan Google An...
Good Desain sederhana namun unik, Antarmuka sederhana dan rapi...
Bad Aplikasi bawaan sederhana, beberapa memerlukan dukungan aplikasi pihak ketiga...
Bottom line Tampil sederhana baik dari segi desain maupun antarmuka, performa yang disuguhkan Infinix Hot 2 terbilang baik. Selain itu, daya tahan baterainya yang cukup panjang juga mampu menjadi daya tarik tersendiri. Ditawarkan seharga Rp1.299.000, ponsel ini sesua...
80%
tuxlin.com
Updated:
2017-10-04 03:00:59
Review Kamera Infinix Hot 2 – Halo Pembaca! Pada kesempatan kali ini Tuxlin Blog membahas review kamera Infinix Hot 2 yang mengusung resolusi 8 megapiksel. Lah kok Infinix Hot 2 duluan gan? Setelah melalui diskusi a lot dan debat kusir pas naik delman den...
0%
jalantikus.com
Updated:
2017-11-22 10:35:00
Hingga menjelang akhir tahun atau tepatnya Oktober 2015 ini, sudah begitu banyak tipe smartphone Android yang berhasil diluncurkan oleh berbagai perusahaan. Mulai dari smartphone dengan harga tinggi hingga smartphone dengan harga yang terjangkau, di bawah...
0%
jalantikus.com
Updated:
2017-11-26 13:36:55
Untuk yang lagi butuh atau ingin beli smartphone terbaru khususnya Android pasti sekarang ini lebih melihat ke arah RAM, seberapa besar sih RAM yang digunakan. Melihat kemajuan teknologi yang digunakan aplikasi, game bahkan sistem operasi Android itu send...
0%
jalantikus.com
Updated:
2017-11-29 13:24:47
Langkah Google untuk memperluas adaptasi platform Android diwujudkan dengan menjalankan program Android One. Program Android One dilakukan untuk memberikan kesempatan pengguna baru Android sebuah smartphone yang memiliki fitur lengkap dan juga didukung s...
Bottom line Hadir sebagai pendukung program Android One dari Google, Infinix Hot 2 siap memberikan pengalaman menggunakan smartphone Nexus di harga yang lebih terjangkau. Harga Infinix Hot 2 cuma Rp 1.300.000,- saja! Kamu sudah dipastikan akan mendapatkan dukungan si...
0%
gadgetplus.id
Updated:
2017-12-03 11:29:44
Android One sudah memiliki tempat tersendiri di hati konsumen yang menginginkan smartphone canggih dengan harga yang terjangkau. Pengalaman menggunakan Android One untuk pertama kalinya tidak terbantahkan sangat menguntungkan pengguna. Setahun telah berla...
Good Baterai awet, Kamera utama bisa cukup diandalkan...
Bad Bobot yang cukup berat, Belum mendukung 4G...
Bottom line Infinix Hot 2 merupakan Android One generasi kedua yang cukup bisa diandalkan. Meskipun kehadirannya di Indonesia terkesan terlambat, perangkat ini bisa menjadi penantang tangguh bagi smartphone kelas menengah ke bawah. Dibanderol dengan harga di bawah Rp...
70%
jalantikus.com
Updated:
2017-12-06 09:10:37
Perkembangan teknologi setiap harinya selalu mengalami kemajuan. Padahal, belum lama hadir 4G LTE, tetapi kini sudah mau dikembangkan jaringan 5G. Tapi tidak masalah, berhubung smartphone Android 4G LTE masih banyak pilihan murahnya, Jaka buatkan nih da...
0%
tabloidpulsa.co.id
Updated:
2017-12-31 05:49:04
Infinix Hot 2 merupakan generasi kedua dari proyek Google Android One. Smartphone ini menyasar kelas low-end dengan spesifikasi standar, namun mendapat sokongan langsung dari Google. Artinya, tiap ada update terbaru akan secara otomatis langsung terbaharu...
0%
laptophia.com
Updated:
2018-09-16 22:19:39
Review Infinix Hot 2 Android One – Laptophia Blog akhirnya berkesempatan melakukan review Infinix Hot 2 Android One yang telah tiba di markas beberapa waktu lalu. Smartphone Hot 2 besutan Infinix ini adalah ponsel kelas entry-level yang akhir-akhir ini na...
0%