location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWD 91082X WWGG EU washing machine Front-load 9 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWD 91082X WWGG EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWD 91082X WWGG EU show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit XWD 91082X WWGG EU washing machine Front-load 9 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1000 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Quick
  • - Delayed start timer
More>>>
Short summary description Indesit XWD 91082X WWGG EU washing machine Front-load 9 kg 1000 RPM White:
This short summary of the Indesit XWD 91082X WWGG EU washing machine Front-load 9 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWD 91082X WWGG EU, Front-load, 9 kg, 1000 RPM, White

Long summary description Indesit XWD 91082X WWGG EU washing machine Front-load 9 kg 1000 RPM White:
This is an auto-generated long summary of Indesit XWD 91082X WWGG EU washing machine Front-load 9 kg 1000 RPM White based on the first three specs of the first five spec groups.

Indesit XWD 91082X WWGG EU. Loading type: Front-load. Rated capacity: 9 kg, Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Door hinge *
Left
Performance
Rated capacity *
9 kg
Maximum spin speed *
1000 RPM
Delayed start timer *
Yes
Delay start (max)
24 h
Performance
Cycle time (quick washing program)
9 min
Washing programs *
Hygiene/anti-allergy, Black, Quick
Adjustable spin speed
Yes
Power
Energy efficiency class (old)
A++
Weight & dimensions
Width
595 mm
Depth
605 mm
Height
850 mm