Indesit logo

Indesit WIXL 145 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69314
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Indesit WIXL 145 washing machine Front-load 6 kg 1400 RPM White:

Indesit WIXL 145, Front-load, 6 kg, B, 1400 RPM, White

Long summary description Indesit WIXL 145 washing machine Front-load 6 kg 1400 RPM White:

Indesit WIXL 145. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.