Indesit logo

Indesit WIE 147 washing machine Front-load 5 kg 1400 RPM White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74745
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Indesit WIE 147 washing machine Front-load 5 kg 1400 RPM White:

Indesit WIE 147 Washing Machine, Front-load, 5 kg, B, 1400 RPM, White

Long summary description Indesit WIE 147 washing machine Front-load 5 kg 1400 RPM White:

Indesit WIE 147 Washing Machine. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.