location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit PBAA 33 V Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PBAA 33 V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PBAA33V show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Indesit PBAA 33 V Freestanding White:
This short summary of the Indesit PBAA 33 V Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit PBAA 33 V, SN-T, 14 kg/24h, White

Long summary description Indesit PBAA 33 V Freestanding White:
This is an auto-generated long summary of Indesit PBAA 33 V Freestanding White based on the first three specs of the first five spec groups.

Indesit PBAA 33 V. Door hinge: Right. Climate class: SN-T. Fridge number of shelves/baskets: 4. Freezing capacity: 14 kg/24h. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Performance
Total gross capacity
366 L
Climate class *
SN-T
Fridge
Fridge gross capacity
235 L
Fridge number of shelves/baskets *
4
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer gross capacity
131 L
Freezing capacity *
14 kg/24h
Freezer
Storage time during power failure *
19 h
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Power
Energy efficiency class (old)
A+
Weight & dimensions
Width *
600 mm
Depth *
720 mm
Height *
1875 mm
Other features
No Frost system
Yes
Built-in freezer
Yes
LED indicators
Yes