Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit PBAA 33 NF X freestanding A+ Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PBAA 33 NF X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PBAA33NFXRVS
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8352
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 04 Dec 2017 20:13:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Indesit PBAA 33 NF X freestanding A+ Silver :
The short editorial description of Indesit PBAA 33 NF X freestanding A+ Silver

PBAA 33 NF X, T/V 326lt, 4 P/P LED, 11kg/24h, A+/SN/N/ST/T, Eco, Iridium
More>>>

Indesit PBAA 33 NF X freestanding A+ Silver:
The official marketing text of Indesit PBAA 33 NF X freestanding A+ Silver as supplied by the manufacturer
PBAA 33 NF X
Eco function
This function acts like a secret alarm to let you know when your fridge freezer temperatures aren’t correct. Plus it automatically turns on Super Cool and Super Freeze to bring the fridge freezer within acceptable limits.

Flexi Shelf
The Flexi Shelf in the centre of the fridge compartment can be folded onto itself to make space for bulky containers.
Short summary description Indesit PBAA 33 NF X freestanding A+ Silver:
This short summary of the Indesit PBAA 33 NF X freestanding A+ Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Indesit PBAA 33 NF X, SN-T, 11 kg/24h, A+, Silver
Long summary description Indesit PBAA 33 NF X freestanding A+ Silver :

Indesit PBAA 33 NF X. Case design: Freestanding, Door hinge: Right. Climate class: SN-T. Fridge number of shelves/baskets: 4. Freezing capacity: 11 kg/24h. Energy efficiency class: A+. Colour of product: Silver

This is an auto-generated long summary of Indesit PBAA 33 NF X freestanding A+ Silver based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Right
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Performance
Total gross capacity *
The total capacity of the fridge/freezer including walls.
326 L
Climate class *
Every fridge freezer has a climate class. This is designation according to the range of room temperatures (usually measured in degrees Celsius) the freezer is designed to work within. Climate classes are set by an international standard and designated according to range from 10°C to 43°C to cover hotter and colder countries.
SN-T
Fridge
Fridge gross capacity *
The total capacity of the fridge, this is the sum of the capacity for food storage and the capacity of the fridge walls etc.
226 L
Fridge number of shelves/baskets *
4
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer gross capacity *
The total capacity of the freezer, this is the sum of the capacity for food storage and the capacity of the freezer walls etc.
100 L
Freezing capacity *
The freezing power is the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours. It is usually measured in kilograms/24 hours.
11 kg/24h
Freezer
Storage time during power failure *
The length of time during which freezer can store food without mains power connection.
12 h
Freezer number of shelves/baskets *
3
Fast freeze function
The Fast Freeze function is ideal for freezing fresh food straight from your garden or the supermarket. Lowers the temperature of the freezer to freeze any newly added fresh food quickly. This function preserves the flavour, nutritional value and texture of the food, whilst protecting already frozen food.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
720 mm
Height *
The measurement of the product from head to foot or from base to top.
1875 mm
Other features
No Frost system
The fridge or freezer automatically defrosts.
Yes
Built-in freezer
Yes
LED indicators
Yes
Anti-bacterial function
Yes
X