Indesit logo

Indesit MK64RIX keramisch Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22996
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Indesit MK64RIX keramisch Black Built-in Ceramic 4 zone(s):

Indesit MK64RIX keramisch, Black, Built-in, Ceramic, 4 zone(s), 574 mm, 504 mm

Long summary description Indesit MK64RIX keramisch Black Built-in Ceramic 4 zone(s):

Indesit MK64RIX keramisch. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Width: 574 mm, Depth: 504 mm, Height: 48 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.