location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit IWD7168 washing machine Front-load 7 kg 1600 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IWD7168
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IWD7168WIT
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit IWD7168 washing machine Front-load 7 kg 1600 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1600 RPM White
  • - LED
  • - Hygiene/anti-allergy, Black
  • - Load balancing system
  • - Delayed start timer
  • - Spin-drying class: A
More>>>
Short summary description Indesit IWD7168 washing machine Front-load 7 kg 1600 RPM White:
This short summary of the Indesit IWD7168 washing machine Front-load 7 kg 1600 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit IWD7168, Front-load, 7 kg, A, 1600 RPM, White

Long summary description Indesit IWD7168 washing machine Front-load 7 kg 1600 RPM White:
This is an auto-generated long summary of Indesit IWD7168 washing machine Front-load 7 kg 1600 RPM White based on the first three specs of the first five spec groups.

Indesit IWD7168. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Display type
LED
Door hinge *
Left
Performance
Rated capacity *
7 kg
Maximum spin speed *
1600 RPM
Spin-drying class *
A
Delayed start timer *
Yes
Timer
Yes
Performance
Washing programs *
Hygiene/anti-allergy, Black
Rinse Plus function
Yes
Load balancing system *
Yes
Power
Energy efficiency class (old)
A+
Weight & dimensions
Width
595 mm
Depth
535 mm
Height
850 mm
Other features
Washing class
A