Indesit logo

Indesit IWB 5113 washing machine Front-load 5.5 kg 1100 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57293
Info modified on:
21 Oct 2022, 10:32:10
Long product name Indesit IWB 5113 washing machine Front-load 5.5 kg 1100 RPM White:

IWB 5113 - 5.5 kg, 1100 rpm, A/A/C, White

Indesit IWB 5113 washing machine Front-load 5.5 kg 1100 RPM White:

Performance
- Spin speed: 1100.
- Energy Class: A.
- Wash efficiency class: A.
- Spin efficiency class: C.
- Capacity (Kg): 5.5.

Main functions
- Automatic consumption control.
- Daily Wash 30".

Structural characteristics
- Standard detergent dispenser.
- Colour: White.
- Door Colour: White.
- Overflow device.

Short summary description Indesit IWB 5113 washing machine Front-load 5.5 kg 1100 RPM White:

Indesit IWB 5113, Front-load, 5.5 kg, C, 1100 RPM, White

Long summary description Indesit IWB 5113 washing machine Front-load 5.5 kg 1100 RPM White:

Indesit IWB 5113. Loading type: Front-load. Rated capacity: 5.5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1100 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.