location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDCL 75 B H (IT)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDCL 75 B H (IT) show
Show alternative article codes used in the online market place
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:06:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 112 L White
  • - Condensation
  • - Reversible doors Number of drying programs: 15
  • - Anti-Crease function
  • - Energy efficiency class: B
  • - 503 kWh 68 dB
Long product name Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White :
The long product name of Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INDESIT ASCIUGATRICE A CONDENSAZ 7KG 15 PROGRAMMI HXLXP) 83X59 5X62 CM
More>>>
Short summary description Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White:
This short summary of the Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit IDCL 75 B H (IT), Freestanding, Front-load, Condensation, White, Buttons, Rotary, 112 L

Long summary description Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White:
This is an auto-generated long summary of Indesit IDCL 75 B H (IT) tumble dryer Freestanding Front-load 7 kg White based on the first three specs of the first five spec groups.

Indesit IDCL 75 B H (IT). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Drying class: B, Drying programs: Wool, Quick, Eco, Jeans/denim, Shoes, Cotton, Synthetics. Energy efficiency class: B, Energy consumption: 4.25 kWh, Annual energy consumption: 503 kWh. Depth: 620 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Reversible doors *
Yes
Control type *
Buttons, Rotary
Drum volume
112 L
Built-in display *
No
Performance
Rated capacity *
7 kg
Drying class *
B
Number of drying programs
15
Drying programs *
Wool, Quick, Eco, Jeans/denim, Shoes, Cotton, Synthetics
Cycle time *
119 min
Noise level *
68 dB
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
No
Drum interior light
No
Child lock
No
Power
Energy efficiency class *
B
Energy consumption *
4.25 kWh
Annual energy consumption *
503 kWh
Heat source *
Electric
Weight & dimensions
Width
595 mm
Depth *
620 mm
Height
850 mm
Weight
35.2 kg
Packaging data
Package width
640 mm
Package depth
670 mm
Package height
890 mm