Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit H 593 IX 450 m³/h Wall-mounted Stainless steel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H 593 IX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H593IX
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8216
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 14 Mar 2019 09:43:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Indesit H 593 IX 450 m³/h Wall-mounted Stainless steel:
This short summary of the Indesit H 593 IX 450 m³/h Wall-mounted Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit H 593 IX, 450 m³/h, Ducted, 45 dB, Wall-mounted, Stainless steel, Stainless steel

Long summary description Indesit H 593 IX 450 m³/h Wall-mounted Stainless steel:
This is an auto-generated long summary of Indesit H 593 IX 450 m³/h Wall-mounted Stainless steel based on the first three specs of the first five spec groups.

Indesit H 593 IX. Maximum extraction power: 450 m³/h, Type of extraction: Ducted, Noise level: 45 dB. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Metal. Motor power: 200 W. Width: 900 mm, Depth: 515 mm, Height: 810 mm

Performance
Maximum extraction power *
Speed of air extraction.
450 m³/h
Type of extraction *
Type of cooker hood operating mode, ducted or recirculating.
Ducted
Number of speeds *
The different speeds that the device can operate at.
3
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
45 dB
Design
Type *
Characteristics of the device.
Wall-mounted
Product colour *
The colour e.g. red, blue, green, black, white.
Stainless steel
Housing material
What the casing of the product is made of.
Stainless steel
Bulb power
The power of the lamp, usually measured in watts (W).
40 W
Number of bulbs
The quantity of lightbulbs in the device.
2 bulb(s)
Design
Number of motors
1
Filtering
Grease filter type *
Grease filters typically used within kitchens to maintain hygiene standards. Also often a health and safety requirement, these filters collect grease and are usually available in permanent or washable formats.
Metal
Power
Motor power *
Power of the motor.
200 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
900 mm
Depth
The distance from the front to the back of something.
515 mm
Height
The measurement of the product from head to foot or from base to top.
810 mm
Other features
Power requirements
220-240/50
Customer service details