location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit DPP 48T9 A NX EU dishwasher Semi built-in 14 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPP 48T9 A NX EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP 48T9 A NX EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842876505
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:09:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit DPP 48T9 A NX EU dishwasher Semi built-in 14 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in
  • - 14 place settings
  • - 44 dB
  • - Eco, Glass/Delicate, Quick, Soak
  • - AquaStop function
More>>>
Short summary description Indesit DPP 48T9 A NX EU dishwasher Semi built-in 14 place settings:
This short summary of the Indesit DPP 48T9 A NX EU dishwasher Semi built-in 14 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit DPP 48T9 A NX EU, Semi built-in, Black, Touch, 14 place settings, 44 dB, Eco, Glass/Delicate, Quick, Soak

Long summary description Indesit DPP 48T9 A NX EU dishwasher Semi built-in 14 place settings:
This is an auto-generated long summary of Indesit DPP 48T9 A NX EU dishwasher Semi built-in 14 place settings based on the first three specs of the first five spec groups.

Indesit DPP 48T9 A NX EU. Appliance placement: Semi built-in, Control panel colour: Black, Control type: Touch. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Glass/Delicate, Quick, Soak. Energy consumption per cycle: 0.93 kWh, Power consumption (off): 0.5 W. Width: 596 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 265 kWh, Annual water consumption: 2520 L

Design
Appliance placement *
Semi built-in
Door colour *
Not applicable
Control panel colour
Black
Control type
Touch
Built-in display *
Yes
Performance
Noise level *
44 dB
Dishwashing programs *
Eco, Glass/Delicate, Quick, Soak
Number of place settings *
14 place settings
Number of washing programs *
8
Cycle time *
190 min
AquaStop function *
Yes
Ergonomics
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A++
Energy consumption per cycle
0.93 kWh
Power consumption (off)
0.5 W
Weight & dimensions
Depth
570 mm
Height
820 mm
Weight
35 kg
Width *
596 mm
Other features
Washing class
A
Drying class
A
Annual energy consumption
265 kWh
Annual water consumption
2520 L