location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit DFG 262 dishwasher Freestanding 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFG 262
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFG 262 show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit DFG 262 dishwasher Freestanding 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding
  • - 12 place settings
  • - 51 dB
Long product name Indesit DFG 262 dishwasher Freestanding 12 place settings :
The long product name of Indesit DFG 262 dishwasher Freestanding 12 place settings. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFG 262, 6 programmes, 51 dB(A), Class: AAA, 12 place settings
More>>>
Indesit DFG 262 dishwasher Freestanding 12 place settings:
The official description of Indesit DFG 262 dishwasher Freestanding 12 place settings as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum flexibility for all your needs.
Innovative solutions with versatile and intelligent programmes. Because Indesit not only makes life simple, it can improve it too.

Simply Brilliant
These programmes have been created to give you the best possible performance whilst saving time,
energy and water consumption.

Energy Efficiency
The best washing, drying and energy performance available.
- Simply Brilliant. These programmes have been created to give you the best possible performance whilst saving time, energy and water consumption.
- Time4You. Time4You, a unique programme from Indesit, is the fastest programme in its class, guaranteeing exceptional washing performance. This A rating wash cycle washes your dishes in just over an hour!
- Rapid 35’. Perfect for lightly soiled dishes, Indesit’s Rapid wash means dishes are ready and clean in 35 minutes.
- Rapid & Dry. On the slimline dishwasher, Indesit Rapid & Dry means dishes are cleaned and dried in only 40 minutes.

Main features:
- Number of place settings: 12.
- Number of programmes: 6.
- Wash temperatures: 40-70°C.
- Energy efficiency rating: A.
- Wash performance rating: A.
- Drying efficiency rating: A.
- Water consumption: 16 litres
- Energy consumption: 1.05 kWh
- Noise level: 51 dB(A)

Short summary description Indesit DFG 262 dishwasher Freestanding 12 place settings:
This short summary of the Indesit DFG 262 dishwasher Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit DFG 262, Freestanding, White, Cold, 12 place settings, 51 dB, 16 L

Long summary description Indesit DFG 262 dishwasher Freestanding 12 place settings:
This is an auto-generated long summary of Indesit DFG 262 dishwasher Freestanding 12 place settings based on the first three specs of the first five spec groups.

Indesit DFG 262. Appliance placement: Freestanding, Door colour: White, Water fill: Cold. Number of place settings: 12 place settings, Noise level: 51 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Washing class: A

Design
Appliance placement *
Freestanding
Door colour *
White
Water fill
Cold
Performance
Noise level *
51 dB
Number of place settings *
12 place settings
Number of washing programs *
6
Integrated timer
Yes
AquaSensor function
Yes
Power
Energy consumption per cycle
1.05 kWh
Water consumption per cycle *
16 L
AC input voltage
220 - 230 V
Weight & dimensions
Depth
600 mm
Height
850 mm
Width *
600 mm
Other features
Washing class
A
Drying class
A