Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit DFG 262 S dishwasher Freestanding 12 place settings

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFG 262 S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFG 262 S show
Show alternative article codes used in the online market place
Category
Machine for washing dishes automatically.
Dishwashers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8336
This statistic is based on the 87051 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85060 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Indesit DFG 262 S dishwasher Freestanding 12 place settings :
The short editorial description of Indesit DFG 262 S dishwasher Freestanding 12 place settings

DFG 262 S, 6 programmes, 51 dB(A), Class: AAA, 12 place settings
More>>>
Indesit DFG 262 S dishwasher Freestanding 12 place settings:
The official marketing text of Indesit DFG 262 S dishwasher Freestanding 12 place settings as supplied by the manufacturer

Maximum flexibility for all your needs.
Innovative solutions with versatile and intelligent programmes. Because Indesit not only makes life simple, it can improve it too.

Simply Brilliant
These programmes have been created to give you the best possible performance whilst saving time,
energy and water consumption.

Energy Efficiency
The best washing, drying and energy performance available.
- Simply Brilliant. These programmes have been created to give you the best possible performance whilst saving time, energy and water consumption.
- Time4You. Time4You, a unique programme from Indesit, is the fastest programme in its class, guaranteeing exceptional washing performance. This A rating wash cycle washes your dishes in just over an hour!
- Rapid 35’. Perfect for lightly soiled dishes, Indesit’s Rapid wash means dishes are ready and clean in 35 minutes.
- Rapid & Dry. On the slimline dishwasher, Indesit Rapid & Dry means dishes are cleaned and dried in only 40 minutes.

Main features:
- Number of place settings: 12.
- Number of programmes: 6.
- Wash temperatures: 40-70°C.
- Energy efficiency rating: A.
- Wash performance rating: A.
- Drying efficiency rating: A.
- Water consumption: 16 litres
- Energy consumption: 1.05 kWh
- Noise level: 51 dB(A)

Short summary description Indesit DFG 262 S dishwasher Freestanding 12 place settings:
This short summary of the Indesit DFG 262 S dishwasher Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit DFG 262 S, Freestanding, Silver, Cold, 12 place settings, 51 dB, A

Long summary description Indesit DFG 262 S dishwasher Freestanding 12 place settings:
This is an auto-generated long summary of Indesit DFG 262 S dishwasher Freestanding 12 place settings based on the first three specs of the first five spec groups.

Indesit DFG 262 S. Appliance placement: Freestanding, Door colour: Silver, Water fill: Cold. Number of place settings: 12 place settings, Noise level: 51 dB, Drying class: A. Energy consumption per cycle: 1.05 kWh, Water consumption per cycle: 16 L, AC input voltage: 220 - 230 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Door colour *
Silver
Water fill
Cold
Performance
Number of place settings *
The number of spaces available.
12 place settings
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
51 dB
Quantity of washing programs *
The number of different washing programs that the washing machine can perform.
6
Drying class *
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient drying appliances. The label also gives ratings for spin drying performance ('A' - most efficient, 'G' - least efficient).
A
Integrated timer
Yes
Performance
AquaSensor function
Yes
Washing class
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient washing appliances. The label also gives ratings for washing performance ('A' - most efficient, 'G' - least efficient).
A
Power
Energy consumption per cycle *
The amount of energy that is consumed during one cycle of operation, given in kilowatt-hour (kWh).
1.05 kWh
Water consumption per cycle *
The amount of water, usually measured in litres, that the device uses with every wash.
16 L
AC input voltage
The voltage of the AC electricity that is inputted into the product.
220 - 230 V
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
600 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
Customer service details