location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit BAAN 35 FNF SD Freestanding Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BAAN 35 FNF SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51064
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit BAAN 35 FNF SD Freestanding Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Silver Freestanding
  • - Fridge interior light
  • - 14 kg/24h
Long product name Indesit BAAN 35 FNF SD Freestanding Grey, Silver :
The long product name of Indesit BAAN 35 FNF SD Freestanding Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Refrigerator BAAN 35
More>>>
Indesit BAAN 35 FNF SD Freestanding Grey, Silver:
The official description of Indesit BAAN 35 FNF SD Freestanding Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Echo function automatically selects the optimum temperature in the ward fridge for optimum storage of foods with minimal power consumption.

Short summary description Indesit BAAN 35 FNF SD Freestanding Grey, Silver:
This short summary of the Indesit BAAN 35 FNF SD Freestanding Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit BAAN 35 FNF SD, 14 kg/24h, Grey, Silver

Long summary description Indesit BAAN 35 FNF SD Freestanding Grey, Silver:
This is an auto-generated long summary of Indesit BAAN 35 FNF SD Freestanding Grey, Silver based on the first three specs of the first five spec groups.

Indesit BAAN 35 FNF SD. Fridge interior light. Freezing capacity: 14 kg/24h. Product colour: Grey, Silver

Design
Appliance placement *
Freestanding
Product colour *
Grey, Silver
Built-in display *
Yes
Fridge
Fridge interior light
Yes
Egg balcony
Yes
Freezer
Freezing capacity *
14 kg/24h
Freezer
Storage time during power failure *
21 h
Weight & dimensions
Width *
700 mm
Depth *
685 mm
Height *
1900 mm
Other features
No Frost system
No
Defrost function
Yes
Built-in freezer
Yes
Power requirements
230 V 50 Hz