location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit 3D A NX FTZ Freestanding Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D A NX FTZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DANXFTZ
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Indesit 3D A NX FTZ Freestanding Stainless steel:
This short summary of the Indesit 3D A NX FTZ Freestanding Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit 3D A NX FTZ, SN-ST, 5 kg/24h, Stainless steel

Long summary description Indesit 3D A NX FTZ Freestanding Stainless steel:
This is an auto-generated long summary of Indesit 3D A NX FTZ Freestanding Stainless steel based on the first three specs of the first five spec groups.

Indesit 3D A NX FTZ. Door hinge: Right. Climate class: SN-ST. Fridge number of shelves/baskets: 3. Freezing capacity: 5 kg/24h. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Built-in display *
LED
Performance
Total gross capacity
419 L
Climate class *
SN-ST
Fridge
Fridge gross capacity
296 L
Fridge number of shelves/baskets *
3
Egg balcony
Yes
Bottle rack
Yes
Freezer
Freezer position *
Bottom-placed
Freezer gross capacity
123 L
Freezing capacity *
5 kg/24h
Power
Energy efficiency class (old)
A
Weight & dimensions
Width *
700 mm
Depth *
685 mm
Height *
1900 mm
Other features
No Frost system
Yes
Built-in freezer
Yes
Anti-bacterial function
Yes