location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Incipio Check ‘Incipio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wesley Stripes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPH-1410-RGD
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Incipio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 14 cm (5.5") Apple
  • - Pink gold
  • - Scratch resistant
Warranty: 1 year
Long product name Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold :
The long product name of Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.5", f/ iPhone 6 Plus/6s Plus, Rose Gold
More>>>
Short summary description Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold:
This short summary of the Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold data-sheet is auto-generated and uses the product title and the first six key specs.

Incipio Wesley Stripes, Cover, Apple, iPhone 6 Plus iPhone 6s Plus, 14 cm (5.5"), Pink gold

Long summary description Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold:
This is an auto-generated long summary of Incipio Wesley Stripes mobile phone case 14 cm (5.5") Cover Pink gold based on the first three specs of the first five spec groups.

Incipio Wesley Stripes. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6 Plus iPhone 6s Plus, Maximum screen size: 14 cm (5.5"), Product colour: Pink gold

Country Distributor
United Kingdom 1 distributor(s)