Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

In Win BT553 Desktop White 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
In Win
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT553
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IWBT553T300L
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by In Win: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4548
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name In Win BT553 Desktop White 300 W :
The short editorial description of In Win BT553 Desktop White 300 W

BT553 - slim desktop/ tower, mATX, 4 x Low-profile PCI/AGP, 300W
More>>>
Short summary description In Win BT553 Desktop White 300 W:
This short summary of the In Win BT553 Desktop White 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

In Win BT553, Desktop, PC, White, ATX, 300 W, 310 mm

Long summary description In Win BT553 Desktop White 300 W:
This is an auto-generated long summary of In Win BT553 Desktop White 300 W based on the first three specs of the first five spec groups.

In Win BT553. Form factor: Desktop, Type: PC, Product colour: White. Power supply: 300 W. Width: 310 mm, Depth: 92 mm, Height: 400 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details