location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

In Win IP-P460Q3-2 power supply unit 460 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
In Win Check ‘In Win’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP-P460Q3-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP-P460Q3-2/RETAIL
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘In Win’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by In Win: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2024 15:51:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name In Win IP-P460Q3-2 power supply unit 460 W Black :
The long product name of In Win IP-P460Q3-2 power supply unit 460 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IP-P460Q3-2 - 460W, ATX 12V, V2.2, 120mm Blue LED Fan 24-Pin Retail
More>>>
Short summary description In Win IP-P460Q3-2 power supply unit 460 W Black:
This short summary of the In Win IP-P460Q3-2 power supply unit 460 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

In Win IP-P460Q3-2, 460 W, 50 - 60 Hz, 17 ms, 75%, Overload, Non-Modular

Long summary description In Win IP-P460Q3-2 power supply unit 460 W Black:
This is an auto-generated long summary of In Win IP-P460Q3-2 power supply unit 460 W Black based on the first three specs of the first five spec groups.

In Win IP-P460Q3-2. Total power: 460 W, AC input frequency: 50 - 60 Hz, Hold time: 17 ms. Cabling type: Non-Modular. Product colour: Black. Dimensions (WxDxH): 150 x 140 x 86 mm. I/O ports: 1 x 20/24 Main Power 1 x 12V (P4) 6 x HDD 2 x SATA 1 x FDD

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 23:30:41
Uk has collected 1 expert review for In Win IP-P460Q3-2 power supply unit 460 W Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
madshrimps.be
Updated:
2011-09-14 23:30:40
In-Win located in Taiwan, has been building PC-chassis since 1985 and began designing PSUs six years ago. Essentially 21-years would classify In-Win as a pioneer in the chassis fabrication department when you consider the PC-industry is still in its a...
0%