location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imetec PB1 38 Hot air brush Warm Black 42 W 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imetec Check ‘Imetec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB1 38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11165
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘Imetec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imetec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2020 16:20:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Imetec PB1 38 Hot air brush Warm Black 42 W 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hot air brush Technology: Warm
  • - Hair curling
  • - Ceramic heating system
  • - Cord length: 2 m
  • - 42 W
  • - Black
More>>>
Short summary description Imetec PB1 38 Hot air brush Warm Black 42 W 2 m:
This short summary of the Imetec PB1 38 Hot air brush Warm Black 42 W 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Imetec PB1 38, Hot air brush, Warm, Black, Hanging loop, 2 m, 42 W

Long summary description Imetec PB1 38 Hot air brush Warm Black 42 W 2 m:
This is an auto-generated long summary of Imetec PB1 38 Hot air brush Warm Black 42 W 2 m based on the first three specs of the first five spec groups.

Imetec PB1 38. Type: Hot air brush, Technology: Warm. Product colour: Black, Hanging type: Hanging loop. Cord length: 2 m. Power: 42 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Barrel diameter: 3.8 cm