Warranty:
5 years
Long product name Imation Defender F50 Pivot , 32 GB USB flash drive USB Type-A 2.0 Black, White
:
Defender F50 Pivot USB Flash Drive, 32 GB, USB 2.0, Black/White
The long product name of Imation Defender F50 Pivot , 32 GB USB flash drive USB Type-A 2.0 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Defender F50 Pivot USB Flash Drive, 32 GB, USB 2.0, Black/White
More>>>
Short summary description Imation Defender F50 Pivot , 32 GB USB flash drive USB Type-A 2.0 Black, White:
This short summary of the Imation Defender F50 Pivot , 32 GB USB flash drive USB Type-A 2.0 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.
Imation Defender F50 Pivot USB Flash Drive, 32 GB, 32 GB, USB Type-A, 2.0, Swivel, Black, White
Long summary description Imation Defender F50 Pivot , 32 GB USB flash drive USB Type-A 2.0 Black, White:
This is an auto-generated long summary of Imation Defender F50 Pivot , 32 GB USB flash drive USB Type-A 2.0 Black, White based on the first three specs of the first five spec groups.
Imation Defender F50 Pivot USB Flash Drive, 32 GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Swivel, Product colour: Black, White