Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD+R 8.5 GB
- - Optical disc diameter: 120 mm
- - 10 pc(s)
Long product name Imation DVD+R x10 DL 8.5GB 8x 10 pc(s)
:
DVD+R x10 DL 8.5GB 8x
The long product name of Imation DVD+R x10 DL 8.5GB 8x 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD+R x10 DL 8.5GB 8x
More>>>
Short summary description Imation DVD+R x10 DL 8.5GB 8x 10 pc(s):
This short summary of the Imation DVD+R x10 DL 8.5GB 8x 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation DVD+R x10 DL 8.5GB 8x, DVD+R, 120 mm, Cakebox, 10 pc(s), 8.5 GB
Long summary description Imation DVD+R x10 DL 8.5GB 8x 10 pc(s):
This is an auto-generated long summary of Imation DVD+R x10 DL 8.5GB 8x 10 pc(s) based on the first three specs of the first five spec groups.
Imation DVD+R x10 DL 8.5GB 8x. Native capacity: 8.5 GB, Type: DVD+R, Optical disc diameter: 120 mm. Package type: Cakebox. DVD write speed: 8x