Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Imation Travan 20/40 GB NS40 Tape Cartridge 4 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travan 20/40 GB NS40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42467 show
Show alternative article codes used in the online market place
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34024
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 22 Apr 2019 15:53:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation Travan 20/40 GB NS40 Tape Cartridge 4 mm :
The short editorial description of Imation Travan 20/40 GB NS40 Tape Cartridge 4 mm

Travan 20/40 GB NS40
More>>>
Short summary description Imation Travan 20/40 GB NS40 Tape Cartridge 4 mm:
This short summary of the Imation Travan 20/40 GB NS40 Tape Cartridge 4 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Travan 20/40 GB NS40, Tape Cartridge, 40 GB, TR7, Black, 4 MB/s, 4 mm

Long summary description Imation Travan 20/40 GB NS40 Tape Cartridge 4 mm:
This is an auto-generated long summary of Imation Travan 20/40 GB NS40 Tape Cartridge 4 mm based on the first three specs of the first five spec groups.

Imation Travan 20/40 GB NS40. Tape type: Tape Cartridge, Compressed capacity: 40 GB, Logical recording format: TR7. Transfer rate: 4 MB/s. Tape size: 4 mm, Tape length: 225 m. Quantity per pallet: 4180 pc(s), Size: 8.89 cm (3.5"), Total storage capacity: 20 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Customer service details