Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Imation Black Watch 3590 Tape Cartridge O4/l 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Watch 3590 Tape Cartridge O4/l
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41064
Category
Empty data tapes for making back ups or storing huge amounts of data.
Blank Data Tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7730
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 28 Apr 2019 10:52:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation Black Watch 3590 Tape Cartridge O4/l 1.27 cm :
The short editorial description of Imation Black Watch 3590 Tape Cartridge O4/l 1.27 cm

Imation 41064 Black Watch 3590 Tape Cartridge - 3590 - 10GB Native/20GB Compressed capacity
More>>>
Short summary description Imation Black Watch 3590 Tape Cartridge O4/l 1.27 cm:
This short summary of the Imation Black Watch 3590 Tape Cartridge O4/l 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Black Watch 3590 Tape Cartridge O4/l, Tape Cartridge, 20 GB, Black, 60 - 90 °C, 1.27 cm, 320 m

Long summary description Imation Black Watch 3590 Tape Cartridge O4/l 1.27 cm:
This is an auto-generated long summary of Imation Black Watch 3590 Tape Cartridge O4/l 1.27 cm based on the first three specs of the first five spec groups.

Imation Black Watch 3590 Tape Cartridge O4/l. Tape type: Tape Cartridge, Compressed capacity: 20 GB, Product colour: Black. Tape size: 1.27 cm, Tape length: 320 m, Weight: 226.80 g. Dimensions (WxDxH): 106.68 x 121.92 x 25.4 mm, Total storage capacity: 10 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details