Warranty:
2 Years
Long product name Imation M-Flyer USB 2.0 TravelDrive 1GB USB flash drive USB Type-A
:
M-Flyer USB 2.0 TravelDrive 1GB
The long product name of Imation M-Flyer USB 2.0 TravelDrive 1GB USB flash drive USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
M-Flyer USB 2.0 TravelDrive 1GB
More>>>
Short summary description Imation M-Flyer USB 2.0 TravelDrive 1GB USB flash drive USB Type-A:
This short summary of the Imation M-Flyer USB 2.0 TravelDrive 1GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.
Imation M-Flyer USB 2.0 TravelDrive 1GB, 1 GB, USB Type-A
Long summary description Imation M-Flyer USB 2.0 TravelDrive 1GB USB flash drive USB Type-A:
This is an auto-generated long summary of Imation M-Flyer USB 2.0 TravelDrive 1GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.
Imation M-Flyer USB 2.0 TravelDrive 1GB. Capacity: 1 GB, Device interface: USB Type-A