Warranty:
2 Years
Long product name Imation Mini TravelDrive U3 2GB USB flash drive USB Type-A
:
Mini TravelDrive U3 2GB - USB 2.0
The long product name of Imation Mini TravelDrive U3 2GB USB flash drive USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini TravelDrive U3 2GB - USB 2.0
More>>>
Short summary description Imation Mini TravelDrive U3 2GB USB flash drive USB Type-A:
This short summary of the Imation Mini TravelDrive U3 2GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.
Imation Mini TravelDrive U3 2GB, 2 GB, USB Type-A
Long summary description Imation Mini TravelDrive U3 2GB USB flash drive USB Type-A:
This is an auto-generated long summary of Imation Mini TravelDrive U3 2GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.
Imation Mini TravelDrive U3 2GB. Capacity: 2 GB, Device interface: USB Type-A