location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27391
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27391
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Imation’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey :
The long product name of Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apollo Expert UX 2.5" Portable Hard Drive 500GB
More>>>
Short summary description Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey:
This short summary of the Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Imation 27391, 500 GB, 2.5", 2.0, Black, Grey

Long summary description Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey:
This is an auto-generated long summary of Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey based on the first three specs of the first five spec groups.

Imation 27391. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:49:31
Uk has collected 3 expert reviews for Imation 27391 external hard drive 500 GB 2.5" USB 2.0 Black, Grey and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techsmart.co.za
Updated:
2011-09-27 11:49:20
If you need an external hard-drive to backup all your precious data on, while also doing duty as a portable storage solution, allowing you to trade music, HD movies and TV series with your mates, then the Imation Apollo UX 1.5 TB portable hard-drive sh...
0%
Brand Image Product code Product Stock Price from
Imation

Imation Apollo Expert UX 2.5" 320GB external hard drive 2.5" USB 2.0 Grey
(show image)
27390 Apollo Expert UX 2.5" 320GB 0.00
(excl. VAT)
0 (incl. VAT)