Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Imation Swivel Pro Flash Drive 8GB USB flash drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swivel Pro Flash Drive 8GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26650
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5131
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 05 May 2019 16:48:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation Swivel Pro Flash Drive 8GB USB flash drive :
The short editorial description of Imation Swivel Pro Flash Drive 8GB USB flash drive

Swivel Pro Flash Drive 8GB
More>>>
Short summary description Imation Swivel Pro Flash Drive 8GB USB flash drive:
This short summary of the Imation Swivel Pro Flash Drive 8GB USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Swivel Pro Flash Drive 8GB, 8 GB

Long summary description Imation Swivel Pro Flash Drive 8GB USB flash drive:
This is an auto-generated long summary of Imation Swivel Pro Flash Drive 8GB USB flash drive based on the first three specs of the first five spec groups.

Imation Swivel Pro Flash Drive 8GB. Capacity: 8 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:50:15
Testseek has collected 2 expert reviews for Imation Swivel Pro Flash Drive 8GB USB flash drive and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
toptenreviews.com
Updated:
2011-09-27 11:50:09
The Imation Swivel Pro has a unique, practical design that will make losing your jump drive’s cap a thing of the past. This drive has a cover that swivels to protect the connecter. The USB flash drive comes with a lanyard so you can conveniently wear i...
88%
about.com
Updated:
2011-09-27 11:50:15
Imation Swivel Pro Flash DriveThe latest Swivel Pro Flash drive from Imation is another handy way for mobile professionals to safely store their data while on the road. The Swivel Flash Pro drive is very sturdy and constructed well. Even if you carry...
Good Very compact, Great range of capacities.
Bad Swivel doesnt tightly lock in place when not in use.
Bottom line The Imation Swivel Pro Flash is a new, very compact and durable storage device which provides mobile professionals with the means to securely store and share their files. If you want to know that your files will be safe while traveling and you will hav...
80%
Customer service details