Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD-R 4.7 GB
- - Optical disc diameter: 120 mm
- - Printable
- - Recording time: 120 min
- - 50 pc(s)
Long product name Imation DVD-R 16x 50pk Spindle - Silver 4.7 GB 50 pc(s)
:
DVD-R 16x 50pk Spindle - Silver
The long product name of Imation DVD-R 16x 50pk Spindle - Silver 4.7 GB 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD-R 16x 50pk Spindle - Silver
More>>>
Short summary description Imation DVD-R 16x 50pk Spindle - Silver 4.7 GB 50 pc(s):
This short summary of the Imation DVD-R 16x 50pk Spindle - Silver 4.7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation DVD-R 16x 50pk Spindle - Silver, DVD-R, 120 mm, Printable, Cakebox, 50 pc(s), 4.7 GB
Long summary description Imation DVD-R 16x 50pk Spindle - Silver 4.7 GB 50 pc(s):
This is an auto-generated long summary of Imation DVD-R 16x 50pk Spindle - Silver 4.7 GB 50 pc(s) based on the first three specs of the first five spec groups.
Imation DVD-R 16x 50pk Spindle - Silver. Native capacity: 4.7 GB, Type: DVD-R, Optical disc diameter: 120 mm. Package type: Cakebox. DVD write speed: 16x