Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Imation Clip Flash Drive 1GB USB flash drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clip Flash Drive 1GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18404
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5912
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 25 Apr 2019 09:17:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation Clip Flash Drive 1GB USB flash drive :
The short editorial description of Imation Clip Flash Drive 1GB USB flash drive

Clip Flash Drive 1GB
More>>>
Short summary description Imation Clip Flash Drive 1GB USB flash drive:
This short summary of the Imation Clip Flash Drive 1GB USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Clip Flash Drive 1GB, 1 GB

Long summary description Imation Clip Flash Drive 1GB USB flash drive:
This is an auto-generated long summary of Imation Clip Flash Drive 1GB USB flash drive based on the first three specs of the first five spec groups.

Imation Clip Flash Drive 1GB. Capacity: 1 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:52:59
Testseek has collected 2 expert reviews for Imation Clip Flash Drive 1GB USB flash drive and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
Tweakup.dk
Updated:
2011-08-24 01:52:59
2 USB Flash drev har vi kigget på i denne artikel. Drevene kommer fra Imation, som er kendt for deres store sortiment af backup medier. De 2 flash drev vi har kigget på hedder henholsvis Clip og Swivel og er ganske forskellige.Clip drevet henvender sig...
80%
macnn.com
Updated:
2011-08-24 01:52:59
If you’re in the market for small and convenient portable storage, the Imation Clip Flash Drive may be your answer. It is simply a rubber casing that houses one of the smallest flash drives I’ve seen. The actual mechanism is only as big as my first thu...
Good Robust protective case. Hi-speed USB 2.0. Write-protect switch.
Bad Needs a plastic toothpick for writeprotect switch. Doesn’t play nice with all OS 9 machines. 4GB model would be nice.
Bottom line If you’re in the market for small and convenient portable storage, the Imation Clip Flash Drive may be your answer. It is simply a rubber casing that houses one of the smallest flash drives I’ve seen. The actual mechanism is only as big as my...
90%
Customer service details