Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD-R 4.7 GB
- - Optical disc diameter: 120 mm
- - Recording time: 120 min
- - 30 pc(s)
Long product name Imation ForceField DVD-R 16x 30pk Spindle 4.7 GB 30 pc(s)
:
ForceField DVD-R 16x 30pk Spindle
The long product name of Imation ForceField DVD-R 16x 30pk Spindle 4.7 GB 30 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ForceField DVD-R 16x 30pk Spindle
More>>>
Short summary description Imation ForceField DVD-R 16x 30pk Spindle 4.7 GB 30 pc(s):
This short summary of the Imation ForceField DVD-R 16x 30pk Spindle 4.7 GB 30 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation ForceField DVD-R 16x 30pk Spindle, DVD-R, 120 mm, Cakebox, 30 pc(s), 4.7 GB
Long summary description Imation ForceField DVD-R 16x 30pk Spindle 4.7 GB 30 pc(s):
This is an auto-generated long summary of Imation ForceField DVD-R 16x 30pk Spindle 4.7 GB 30 pc(s) based on the first three specs of the first five spec groups.
Imation ForceField DVD-R 16x 30pk Spindle. Native capacity: 4.7 GB, Type: DVD-R, Optical disc diameter: 120 mm. Package type: Cakebox. DVD write speed: 16x