Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD+R DL 8.5 GB
- - Optical disc diameter: 120 mm
- - Recording time: 240 min
- - 3 pc(s)
Long product name Imation DVD+R 2.4x Double Layer 3pk Jewel Case 8.5 GB DVD+R DL 3 pc(s)
:
DVD+R 2.4x Double Layer 3pk Jewel Case
The long product name of Imation DVD+R 2.4x Double Layer 3pk Jewel Case 8.5 GB DVD+R DL 3 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD+R 2.4x Double Layer 3pk Jewel Case
More>>>
Short summary description Imation DVD+R 2.4x Double Layer 3pk Jewel Case 8.5 GB DVD+R DL 3 pc(s):
This short summary of the Imation DVD+R 2.4x Double Layer 3pk Jewel Case 8.5 GB DVD+R DL 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation DVD+R 2.4x Double Layer 3pk Jewel Case, DVD+R DL, 120 mm, Jewel case, 3 pc(s), 8.5 GB
Long summary description Imation DVD+R 2.4x Double Layer 3pk Jewel Case 8.5 GB DVD+R DL 3 pc(s):
This is an auto-generated long summary of Imation DVD+R 2.4x Double Layer 3pk Jewel Case 8.5 GB DVD+R DL 3 pc(s) based on the first three specs of the first five spec groups.
Imation DVD+R 2.4x Double Layer 3pk Jewel Case. Native capacity: 8.5 GB, Type: DVD+R DL, Quantity per pack: 3 pc(s). Package type: Jewel case. DVD write speed: 2.4x