Long product name Imation DVD-R 8x 50pk Spindle - Silver Inkjet 4.7 GB 50 pc(s)
:
DVD-R 8x 50pk Spindle - Silver Inkjet
The long product name of Imation DVD-R 8x 50pk Spindle - Silver Inkjet 4.7 GB 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD-R 8x 50pk Spindle - Silver Inkjet
More>>>
Short summary description Imation DVD-R 8x 50pk Spindle - Silver Inkjet 4.7 GB 50 pc(s):
This short summary of the Imation DVD-R 8x 50pk Spindle - Silver Inkjet 4.7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation DVD-R 8x 50pk Spindle - Silver Inkjet, DVD-R, 120 mm, Printable, Cakebox, 50 pc(s), 4.7 GB
Long summary description Imation DVD-R 8x 50pk Spindle - Silver Inkjet 4.7 GB 50 pc(s):
This is an auto-generated long summary of Imation DVD-R 8x 50pk Spindle - Silver Inkjet 4.7 GB 50 pc(s) based on the first three specs of the first five spec groups.
Imation DVD-R 8x 50pk Spindle - Silver Inkjet. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 50 pc(s). Package type: Cakebox. DVD write speed: 8x