Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD+RW 4.7 GB
- - Optical disc diameter: 120 mm
- - Recording time: 120 min
- - 10 pc(s)
Long product name Imation DVD+RW 4x 10pk Jewel Case 4.7 GB 10 pc(s)
:
DVD+RW 4x 10pk Jewel Case
The long product name of Imation DVD+RW 4x 10pk Jewel Case 4.7 GB 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD+RW 4x 10pk Jewel Case
More>>>
Short summary description Imation DVD+RW 4x 10pk Jewel Case 4.7 GB 10 pc(s):
This short summary of the Imation DVD+RW 4x 10pk Jewel Case 4.7 GB 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Imation DVD+RW 4x 10pk Jewel Case, DVD+RW, 120 mm, Jewel case, 10 pc(s), 4.7 GB
Long summary description Imation DVD+RW 4x 10pk Jewel Case 4.7 GB 10 pc(s):
This is an auto-generated long summary of Imation DVD+RW 4x 10pk Jewel Case 4.7 GB 10 pc(s) based on the first three specs of the first five spec groups.
Imation DVD+RW 4x 10pk Jewel Case. Native capacity: 4.7 GB, Type: DVD+RW, Quantity per pack: 10 pc(s). Package type: Jewel case. DVD write speed: 4x