Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swivel USB 2.0 Flash Drive, 128MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17052
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8156
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Five year limited warranty
Long product name Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey :
The short editorial description of Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey

Swivel USB 2.0 Flash Drive, 128MB
More>>>
Short summary description Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey:
This short summary of the Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Swivel USB 2.0 Flash Drive, 128MB, 0.128 GB, USB Type-A, 2.0, Swivel, 9 g, Grey

Long summary description Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey:
This is an auto-generated long summary of Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey based on the first three specs of the first five spec groups.

Imation Swivel USB 2.0 Flash Drive, 128MB. Capacity: 0.128 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Swivel. Weight: 9 g. Product colour: Grey

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:03:57
Testseek has collected 6 expert reviews for Imation Swivel USB 2.0 Flash Drive, 128MB USB flash drive 0.128 GB USB Type-A Grey and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
64%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-14 15:03:53
This most diminutive of devices is the only memory drive reviewed here that has an integrated top, so youll never lose it. The protective cover is hinged at the middle, allowing it to flip round 180 degrees and reveal the USB connector. The package in...
0%
expertreviews.co.uk
Updated:
2011-08-14 15:03:54
We saw our first 4GB flash drive from Peak in last months Shopper. This month, weve got Imations drive. This is a much better-designed memory stick. Its protective cap swivels out of the way, so theres no danger of losing it, and it should fit i...
60%
Lesnumeriques.com
Updated:
2011-08-14 15:03:54
Sur la clé est fourni le logiciel Flash Disk Manager. Celui-ci permet de protéger les données par un mot de passe et de partitionner l'espace de stockage. De notre côté, nous aurions préféré trouver un utilitair...
Good Taille compact, Livrée avec un utilitaire...
Bad Débits très faibles...
Bottom line Les débits offerts par cette clé sont désormais en retrait par rapport à la concurrence. Du coup, son prix nous paraît un peu trop élevé...
40%
Lesnumeriques.com
Updated:
2011-08-14 15:03:54
La clé est fournie de base sans driver ni logiciel. Si vous les voulez, il faudra vous rendre sur le site d'Imation. Vous y trouverez de quoi faire reconnaître la clé par Linux Kernel 2.4 et versions supérieures, MacOS 8.6 et +, Wi...
Good Taille, Compatible Linux, Utilitaire gratuit de protection des données par mot de passe, Dragonne livrée, Moins chère que la Micro Mini de Iomega...
Bad Plus lente que la Micro Mini de Iomega, Un peu plus longue que la Micro Mini de Iomega...
Bottom line Elle est un peu moins chère que la clé Iomega, mais elle est plus lente. En revanche, elle dispose d'un utilitaire de protection des données...
60%
pcmag.com
Updated:
2011-08-14 15:03:53
At first glance, Imations Swivel Flash Drive looks pretty standard, but the swivel gets its name from one of its nicest features. The attached cap swivels around 180 degrees when you want to plug it in. Its also extremely inexpensive and has a fast...
Good Small. Includes external lock switch, unique no-lose swivel cap, neck lanyard. Some security software.
Bad Slow write speed.
Bottom line The small and inexpensive Imation Swivel Flash Drive has some features that make up for its limitations...
70%
Bjorn3d.com
Updated:
2011-08-14 15:03:54
If you have a USB flash drive, you probably have a little cap you have to keep track of when you use the device. Imation has a solution for this hassle and risk (we all lose little things, after all) in the form of the USB 2.0 Swivel USB Flash Drive...
Good No cap to lose, Good performance, Light and small, Good bundle, Should last longer than many competing drives due to SLC technology used...
Bad Disk Manager Software not working with SP2 yet, Price will turn some away ($290 at Imations store although less than $170 at CDW)...
Bottom line The USB 2.0 Swivel Flash Drive from Imation is a great little gadget that offers good performance. The inclusion of a neck strap, USB extension cable and free Disk Manager Software adds value to the entire package. When I first started using my 256MB...
90%
Show all
Customer service details