Imation logo

Imation Black Watch DLTtape IV, 5-Pk Blank data tape 1.26 cm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14814
Info modified on:
18 Jan 2024, 17:31:12
Long product name Imation Black Watch DLTtape IV, 5-Pk Blank data tape 1.26 cm:

DLTtape IV Cartridge, 5-Pk

Short summary description Imation Black Watch DLTtape IV, 5-Pk Blank data tape 1.26 cm:

Imation Black Watch DLTtape IV, 5-Pk, Blank data tape, 80 GB, 1000000 pass(es), 30 year(s), Black, 1.26 cm

Long summary description Imation Black Watch DLTtape IV, 5-Pk Blank data tape 1.26 cm:

Imation Black Watch DLTtape IV, 5-Pk. Product type: Blank data tape, Compressed capacity: 80 GB, Tape durability: 1000000 pass(es). Tape size: 1.26 cm, Tape length: 557 m, Tape thickness: 9.14 µm. Dimensions (WxDxH): 105.7 x 105.4 x 25.4 mm, Total storage capacity: 40 GB

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.