Imagilights 023 mobile device charger Other White AC Indoor

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17176
Info modified on:
21 Oct 2022, 10:14:32
Long product name Imagilights 023 mobile device charger Other White AC Indoor:

Optional stackable multi charger

Short summary description Imagilights 023 mobile device charger Other White AC Indoor:

Imagilights 023, Indoor, AC, White

Long summary description Imagilights 023 mobile device charger Other White AC Indoor:

Imagilights 023. Charger type: Indoor, Power source type: AC, Charger compatibility: Other. Input voltage: 100 - 240 V. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.