Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Illy Y5 Iperespresso freestanding Fully-auto Pod coffee machine 0.9L 10cups Brown

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Illy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y5 Iperespresso
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6739
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8027785973079
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Illy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7265
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 11 Jan 2018 03:50:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Illy Y5 Iperespresso freestanding Fully-auto Pod coffee machine 0.9L 10cups Brown:
This short summary of the Illy Y5 Iperespresso freestanding Fully-auto Pod coffee machine 0.9L 10cups Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Illy Y5 Iperespresso, Freestanding, Pod coffee machine, 0.9 L, Coffee capsule, 1250 W, Brown

Long summary description Illy Y5 Iperespresso freestanding Fully-auto Pod coffee machine 0.9L 10cups Brown:
This is an auto-generated long summary of Illy Y5 Iperespresso freestanding Fully-auto Pod coffee machine 0.9L 10cups Brown based on the first three specs of the first five spec groups.

Illy Y5 Iperespresso. Case design: Freestanding, Product type: Pod coffee machine. Water tank capacity: 0.9 L, Capacity in cups: 10 cups, Coffee maker type: Fully-auto, Coffee input type: Coffee capsule. Power: 1250 W. Colour of product: Brown

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-12
0%
Country Distributor
Nederland 1 distributor(s)