location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Illy Y1.1 Touch Iperespresso Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Illy Check ‘Illy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y1.1 Touch Iperespresso
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6667
Category:
Machine used to make coffee.
Coffee Makers Check ‘Illy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Illy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:35:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Illy Y1.1 Touch Iperespresso Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 7 cups 19 bar
  • - Espresso making
  • - Black
More>>>
Short summary description Illy Y1.1 Touch Iperespresso Capsule coffee machine 0.7 L:
This short summary of the Illy Y1.1 Touch Iperespresso Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Illy Y1.1 Touch Iperespresso, Capsule coffee machine, 0.7 L, Coffee capsule, Black

Long summary description Illy Y1.1 Touch Iperespresso Capsule coffee machine 0.7 L:
This is an auto-generated long summary of Illy Y1.1 Touch Iperespresso Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

Illy Y1.1 Touch Iperespresso. Product type: Capsule coffee machine, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Capacity in cups: 7 cups. Product colour: Black