Long product name Ilford Prestige Smooth Gloss
:
Prestige Smooth Gloss, 310GSM, 10.2x15.2cm, 100 Sheets
The long product name of Ilford Prestige Smooth Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Prestige Smooth Gloss, 310GSM, 10.2x15.2cm, 100 Sheets
More>>>
Short summary description Ilford Prestige Smooth Gloss:
This short summary of the Ilford Prestige Smooth Gloss data-sheet is auto-generated and uses the product title and the first six key specs.
Ilford Prestige Smooth Gloss, Gloss, 310 g/m², 100 sheets, 10.2x15.2cm
Long summary description Ilford Prestige Smooth Gloss:
This is an auto-generated long summary of Ilford Prestige Smooth Gloss based on the first three specs of the first five spec groups.
Ilford Prestige Smooth Gloss. Finish type: Gloss, Media weight: 310 g/m². Media sheets per package: 100 sheets, Paper dimensions: 10.2x15.2cm