location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2472HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLX2472HD-B1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 3000:1
  • - 34 W
Long product name iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" LED, Full HD 1080p, 16:9, 3000:1, 250cd/m², 8ms, VESA
More>>>
iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ProLite X2472HD - a 24” LED backlit LCD Screen featuring VA Panel technology offers superb colour performance and amazing viewing angles. Offering 24 bit ‘True Colour’ and great performance for displaying Black and White with the 3000:1 Native Contrast Ratio, means that the Prolite X2472HD will provide excellent performance for Photographic, Design and Web-design. Featuring a fast response full HD 1920 x 1080 Display with VGA, DVI and HDMI connectivity this screen ensures compatibility with a wide range of systems and applications. With the added support of a Low Power LED Panel, the iiyama Prolite X2472HD is an excellent choice for Universities, Corporate, Financial and Design Markets.

A typical CCFL LCD uses four backlight lamps. Using LED diodes considerably lowers the power consumption and reduces the CO2 emission into the environment making this LCD a true ECO-Friendly product.

With true 1920 x 1080p resolution your LCD is ready to display any high definition images. It also offers you much more viewable area than a standard LCD with 1280 x 1024 resolution.

Contrast Ratio is a measurement of this difference between the blackest black and the whitest white your LCD can display. Advanced Contrast Ratio is a feature that automatically adjusts the contrast and brightness based on the darkness of the image. The higher the ratio, the better your screen will look when you have the lights off in a room.

HDMI stands for High-Definition Multimedia Interface. Much smaller and more convenient than DVI, HDMI also has the significant advantage over DVI that it supports audio as well as video signals.

Short summary description iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite X2472HD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

iiyama ProLite X2472HD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.277 x 0.277 mm
Viewable size, horizontal
53.1 cm
Viewable size, vertical
29.9 cm
Digital horizontal frequency
30 - 75 kHz
Digital vertical frequency
55 - 70 Hz
3D
No
Separate H/V sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
10
Power
Power consumption (typical) *
34 W
Weight & dimensions
Width (without stand)
570 mm
Depth (without stand)
179 mm
Height (without stand)
420 mm
Weight (without stand)
3.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Certification
CE,VCCI-B,TUV
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 06:27:36
Uk has collected 15 expert reviews for iiyama ProLite X2472HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 06:27:36
It's one thing for the X2472HD to not be very good for gaming, and it certainly won't be the first display we've seen that can't keep up with the latest titles. But it's entirely another when the problems with responsiveness are visible when you're wat...
Good Matte display with great contrast ratios: 20003000:1, Accurate colours after calibration, Wide viewing angles...
Bad Very unresponsive to the point of being unusable, Not many extra features...
Bottom line A PVA panel isn't everything Despite having wide viewing angles, accurate colour reproduction and great contrast, the Iiyama Prolite X2472HD just isn't responsive enough for most tasks, including not just gaming, but also office work and editing photos...
40%