iiyama logo

iiyama OTF2216MC-B1 Signage Display Digital signage flat panel 55.9 cm (22") LCD 1100 cd/m² Full HD Black Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45150
Info modified on:
08 Jul 2024, 04:47:41
Long product name iiyama OTF2216MC-B1 Signage Display Digital signage flat panel 55.9 cm (22") LCD 1100 cd/m² Full HD Black Touchscreen:

22", VA, 1920 x 1080, 60 Hz, 25 ms, Black, 345.2 x 194.6mm, projective capacitive, IP65

iiyama OTF2216MC-B1 Signage Display Digital signage flat panel 55.9 cm (22") LCD 1100 cd/m² Full HD Black Touchscreen:

21.5" high-brightness touchscreen with 10 touch points PCAP touch technology for semi-outdoor applications

Built into a rugged, edge-to-edge glass bezel the ProLite OTF2216MC-B1 guarantees high durability and scratch-resistance, making it perfect for high use public facing applications. Landscape, portrait and face-up orientation ensure flexibility in any type of installation. It offers a brightness of up to 935 cd/m², the content displayed will be visible even in very bright environments. The anti-glare display is UV resistant and IP65 protected, ensuring durability against sunlight, dust and water resistance from the front, additionally it can operate in temperatures ranging from -20˚C up to +60˚C. The anti-fingerprint coating ensures a smoother touch. A reliable solution for pick-up points and kiosks. A proximity sensor turns off the screen when no one is present, an ambient light sensor adjusts screen brightness, and a temperature sensor controls fan speed for cooling, resulting in energy savings and extended product durability. For ease of integration, the ProLite OTF2216MC-B1 can be equipped with optional external mounting brackets (OMK3-1) making it an ideal solution for kiosk integrators, industrial environments, control rooms and interactive multimedia.

SMART SENSORS
A proximity sensor turns the screen off after a while when it detects no one in the environment, an ambient light sensor adjusts the screen brightness when ambient light changes, and a temperature sensor linearly controls the fan speed, cooling the monitor when the temperature rises, resulting in energy savings and extends the durability of the product.

Short summary description iiyama OTF2216MC-B1 Signage Display Digital signage flat panel 55.9 cm (22") LCD 1100 cd/m² Full HD Black Touchscreen:

iiyama OTF2216MC-B1, Digital signage flat panel, 55.9 cm (22"), LCD, 1920 x 1080 pixels

Long summary description iiyama OTF2216MC-B1 Signage Display Digital signage flat panel 55.9 cm (22") LCD 1100 cd/m² Full HD Black Touchscreen:

iiyama OTF2216MC-B1. Product design: Digital signage flat panel. Display diagonal: 55.9 cm (22"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 1100 cd/m², HD type: Full HD, Touchscreen. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.