iiyama logo

iiyama MD 052W7155K 2.49 m (98") Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6437
Info modified on:
08 Sept 2020, 12:41:38
Short summary description iiyama MD 052W7155K 2.49 m (98") Black, White:

iiyama MD 052W7155K, 180 kg, 2.49 m (98"), 800 x 600 mm, 936 - 1806 mm

Long summary description iiyama MD 052W7155K 2.49 m (98") Black, White:

iiyama MD 052W7155K. Maximum weight capacity: 180 kg, Maximum screen size: 2.49 m (98"), Maximum VESA mount: 800 x 600 mm. Height adjustment range: 936 - 1806 mm. Product colour: Black, White. Remotely operated

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.