location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama MD-CAR2031-B1 2.67 m (105") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD-CAR2031-B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD CAR2031-B1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570033270
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 12:26:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama MD-CAR2031-B1 2.67 m (105") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 120 kg Black
  • - Maximum screen size: 2.67 m (105")
  • - Mounting type: Floor
  • - Maximum VESA mount: 800 x 600 mm
  • - Height adjustment
Long product name iiyama MD-CAR2031-B1 2.67 m (105") Black :
The long product name of iiyama MD-CAR2031-B1 2.67 m (105") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

950mm, 98”, Black
More>>>
iiyama MD-CAR2031-B1 2.67 m (105") Black:
The official description of iiyama MD-CAR2031-B1 2.67 m (105") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double column electric floor lift on wheels for monitors up to 98"

An anti-collision electric trolley for large format displays up to VESA 800x600mm. This product is unique because of its screen flexibility and installation ease, within just five steps the product is installed and ready for use in any meeting area.

This mobile stand with electrical 950mm height adjustment provides a continuous and silent adjustment, controlled directly from a compatible iiyama TE SERIES display or with the attached control pad. The 4-inch muting castor omni directional wheels make it easy and save to move the car around. The integrated screen bracket supports most VESA patterns, making this floor lift suitable for every display up to 98” with a max. weight of 120kg.

Short summary description iiyama MD-CAR2031-B1 2.67 m (105") Black:
This short summary of the iiyama MD-CAR2031-B1 2.67 m (105") Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama MD-CAR2031-B1, 120 kg, 2.67 m (105"), 139.7 cm (55"), 800 x 600 mm

Long summary description iiyama MD-CAR2031-B1 2.67 m (105") Black:
This is an auto-generated long summary of iiyama MD-CAR2031-B1 2.67 m (105") Black based on the first three specs of the first five spec groups.

iiyama MD-CAR2031-B1. Maximum weight capacity: 120 kg, Minimum screen size: 139.7 cm (55"), Maximum screen size: 2.67 m (105"), Maximum VESA mount: 800 x 600 mm. Product colour: Black

Mounting
Minimum screen size
139.7 cm (55")
Maximum weight capacity *
120 kg
Maximum screen size *
2.67 m (105")
Mounting type *
Floor
Maximum VESA mount *
800 x 600 mm
Panel mounting interface
800 x 600 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Electric
Design
Type
Portable floor stand
Product colour *
Black
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)