location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROLITE LE4341S-B2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE4341S-B2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570123513
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:47:22
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iiyama LE4341S-B2 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 108 cm (42.5") 1920 x 1080 pixels LCD 350 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
Long product name iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7 :
The long product name of iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42.5", 108 cm, IPS, haze 1%, 1920 x 1080 (2.1 megapixel Full HD), 16:9, 350 cd/m², 1200:1, 8 ms, 1.07G (8 Bits+FRC) (NTSC 72%), 30 - 83kHz
More>>>
iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7:
The official description of iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Set in a slim bezel, the iiyama LE4341S is a professional digital signage display offering 18/7 operating time in landscape orientation.

This Full HD and fanless IPS display guarantees great viewing from all angles, high brightness and exceptional colour clarity. With the built-in media player you can play your favourite music and show your most beautiful videos, photos and images directly on screen.

MEDIA PLAYER
Play your favourite music and show your most beautiful videos, photos and images directly on screen from a flash drive or internal memory with the built-in media player.

LAN CONTROL
LAN control enables making adjustments in the display OSD menu through your network (software not included).

IPS
IPS displays are best known for wide viewing angles and natural, highly accurate colours. They are especially suited for colour-critical applications.

FULL HD
With true 1920 x 1080p resolution your monitor is ready to display high definition images. This means you can accommodate more information on your screen; e.g. 60% more in comparison to a 1280 x 1024 monitor.

Short summary description iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7:
This short summary of the iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7 data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama PROLITE LE4341S-B2, Digital signage flat panel, 108 cm (42.5"), LCD, 1920 x 1080 pixels, 18/7

Long summary description iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7:
This is an auto-generated long summary of iiyama PROLITE LE4341S-B2 Digital signage flat panel 108 cm (42.5") LCD 350 cd/m² Full HD Black 18/7 based on the first three specs of the first five spec groups.

iiyama PROLITE LE4341S-B2. Product design: Digital signage flat panel. Display diagonal: 108 cm (42.5"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating hours (hours/days): 18/7. Product colour: Black

Display
Panel type
IPS
Display diagonal *
108 cm (42.5")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
350 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.7 billion colours
Pixel pitch
0.49 x 0.49 mm
Active display area (W x H)
940.9 x 529.3 mm
Display diagonal (metric)
108 cm
Horizontal scan range
30 - 83 kHz
Haze rate
1%
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
VGA (D-Sub) input ports
1
USB port *
Yes
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1.4 cm
Bezel width (side)
1.4 cm
Bezel width (top)
1.4 cm
Performance
On Screen Display (OSD)
Yes
Number of OSD languages
11
On Screen Display (OSD) languages
Simplified Chinese, Czech, German, Dutch, English, Spanish, French, Italian, Japanese, Polish, Russian
Operating hours (hours/days)
18/7
HDCP
Yes
HDCP version
2.2
Mean time between failures (MTBF)
50000 h
Power
Power consumption (typical) *
53 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
53 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Display width
968 mm
Display depth
54 mm
Display height
557.5 mm
Display weight
8.4 kg
Packaging data
Package width
1075 mm
Package depth
127 mm
Package height
683 mm
Packaging content
Remote control included
Yes
Batteries included
No
Cables included
HDMI, Power, RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Certificates
Certification
CB, CE, TÜV-Bauart, EAC, RoHS support, ErP, WEEE, REACH
Features
Suitable for indoor use
Yes
Technical details
Sustainability certificates
ErP
Compliance certificates
CB, CE, EAC, REACH, RoHS, TÜV mark, WEEE
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)