iiyama logo

iiyama CRT MONITOR VISION MASTER PRO514 22INCH 96HZ TCO99 monitor CRT 1600 x 1200 pixels 55.9 cm (22")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88609
Info modified on:
04 Apr 2019, 04:30:34
Short summary description iiyama CRT MONITOR VISION MASTER PRO514 22INCH 96HZ TCO99 monitor CRT 1600 x 1200 pixels 55.9 cm (22"):

iiyama CRT MONITOR VISION MASTER PRO514 22INCH 96HZ TCO99, 55.9 cm (22"), 1600 x 1200 pixels, 39.5 cm, 29.5 cm, 56 cm, 50 - 200 Hz

Long summary description iiyama CRT MONITOR VISION MASTER PRO514 22INCH 96HZ TCO99 monitor CRT 1600 x 1200 pixels 55.9 cm (22"):

iiyama CRT MONITOR VISION MASTER PRO514 22INCH 96HZ TCO99. Display diagonal: 55.9 cm (22"), Display resolution: 1600 x 1200 pixels, Viewable size, vertical: 39.5 cm. Certification: TCO 99, CE, TUV-GS/MPRIII (prEN5027090)/ISO 9241-3/ISO 9241-7/ISO 9241-8, PTB, FCC-B, UL/C-UL, DHHS. Power management: 3W max. / VESA DPMS, NUTEK,Energy Star © Compliance. Dimensions (WxDxH): 493 x 479 x 500 mm, Weight: 29.5 kg. I/O ports: Input connectors 2 x 15 pin D-sub connector, Audio, USB upstream / 4 x downstream, Headphone...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.