iiyama logo

iiyama ProLite H2130-B computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32443
Info modified on:
30 Dec 2024, 17:23:42
Short summary description iiyama ProLite H2130-B computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

iiyama ProLite H2130-B, 54.1 cm (21.3"), 1600 x 1200 pixels, 20 ms, Black

Long summary description iiyama ProLite H2130-B computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

iiyama ProLite H2130-B. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 20 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.