iiyama logo

iiyama ProLite E1900SV-B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29324
Info modified on:
22 Aug 2022, 16:26:22
Short summary description iiyama ProLite E1900SV-B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

iiyama ProLite E1900SV-B, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Black

Long summary description iiyama ProLite E1900SV-B computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

iiyama ProLite E1900SV-B. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.