iiyama logo

iiyama MONITOR AU5131DT 20.1-INCH computer monitor 51 cm (20.1") 1600 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20671
Info modified on:
22 Aug 2022, 16:25:18
Short summary description iiyama MONITOR AU5131DT 20.1-INCH computer monitor 51 cm (20.1") 1600 x 1200 pixels:

iiyama MONITOR AU5131DT 20.1-INCH, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 25 ms

Long summary description iiyama MONITOR AU5131DT 20.1-INCH computer monitor 51 cm (20.1") 1600 x 1200 pixels:

iiyama MONITOR AU5131DT 20.1-INCH. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.